EN
  • EN
  • DE

IRLML6401TRPBF-ES

Part No IRLML6401TRPBF-ES
Manufacturer ElecSuper
Catalog Transistors – FETs, MOSFETs – Single
Description P-Channel 12V 3.8A 1.2W Surface Mount SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SOT-23
Drain to Source Voltage 12V
Output Capacitance(Coss) 118pF
Current - Continuous Drain(Id) 3.8A
Gate Threshold Voltage (Vgs(th)) 620mV
Pd - Power Dissipation 1.2W
Reverse Transfer Capacitance (Crss@Vds) 101pF
RDS(on) 29mΩ@4.5V
Number 1 P-Channel
Input Capacitance(Ciss) 500pF
Gate Charge(Qg) [email protected]
Type P-Channel
Ultra Librarian 3D Model Ultra Librarian IRLML6401TRPBF-ES CAD Model

Description

Product Overview

The 02DZ5.6-X is a Zener diode providing a 5.6V nominal voltage, crafted for applications where stable voltage regulation and protection are paramount.

Features and Benefits

  • 5.6V stable Zener voltage output
  • Enhanced thermal stability
  • High current handling capability
  • Minimal packaging for system integration

Applications

  • Power supply voltage correction
  • Overvoltage protection circuits
  • Analog to digital conversion voltage reference
  • Noisy signal filtering for precision electronics

The 02DZ5.6-X is a prime choice for engineers requiring reliable voltage stabilization in compact electronic assemblies.

You May Also Be Interested in

ON Semiconductor
MOSFET N-CH 80V 13A/59A 5DFN
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 60V 2.2A TO236AB
Lowest to $2.9324
Siliconix
E SERIES POWER MOSFET WITH FAST
Lowest to $14.5523
Infineon Technologies
MOSFET N-CH 150V 9A/30A 2WDSON
Lowest to $2.9105
Diodes Incorporated
MOSFET BVDSS: 61V~100V POWERDI50
Lowest to $7.1015
Infineon Technologies
MOSFET N-CH 55V 17A TO252AA
Lowest to $11.0598
MICROSS/On Semiconductor
SIC MOS D2PAK-7L 22MOHM 1200V
Lowest to $58.9091
Diodes Incorporated
MOSFET N-CH 80V 53.7A PWRDI5060
Lowest to $0.8732
Cree/Wolfspeed
SIC, MOSFET, 21M, 1200V, TO-247-
Lowest to $61.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1,220+ $0.0411 $50.1420
2,970+ $0.0337 $100.0890
4,590+ $0.0327 $150.0930
6,330+ $0.0316 $200.0280
8,170+ $0.0306 $250.0020
10,950+ $0.0274 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 1220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess