Products specifications Report Issue?

Number of Positions 23
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 1
Circuit per Deck SP23T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 500mA (AC), 1A (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 28 V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 14.29mm
Angle of Throw 15°
Contact Material Brass
Contact Finish Silver
Mounting Type Panel Mount
Termination Style Solder Lug
Depth Behind Panel 20.60mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1559476-C7D0123N
Ultra Librarian 3D Model Ultra Librarian C7D0123N CAD Model

You May Also Be Interested in

E-SWITCH
SWITCH ROTARY 4POS 350MA 125V
Need more? Email Us
ECAD model for KC14A13.001NLS
C&K Components
SWITCH ROTARY 12POS 2.5A 125V
Need more? Email Us
ECAD model for A11203RNMCQ
C&K Components
SWITCH ROTARY 12POS 150MA 60V
Need more? Email Us
ECAD model for RTAP31S12M25NS
E-SWITCH
SWITCH ROTARY 5POS 350MA 125V
Need more? Email Us
ECAD model for KC25A9.501NLS
Grayhill Inc.
SWITCH ROTARY 2-6POS 250MA 115V
Need more? Email Us
ECAD model for 71BDF30-01-2-AJN
Grayhill Inc.
SWITCH ROTARY 2-5POS 250MA 115V
Need more? Email Us
ECAD model for 71BD36-01-2-AJN
C&K Components
SWITCH ROTARY 4POS 12A 125V
Need more? Email Us
ECAD model for H20407RR01Q
C&K Components
SWITCH ROTARY 5POS 2.5A 125V
Need more? Email Us
ECAD model for A10503RNCQ
E-SWITCH
SWITCH ROTARY 6POS 350MA 125V
Need more? Email Us
ECAD model for KC26A9.501NLS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention