EN
  • EN
  • DE

F59L2G81A25BIG

Part No F59L2G81A25BIG
Manufacturer Elite Semiconductor Memory Technology Inc.
Catalog OEM Parts (F - I)
Description NAND-Flash 256Mx8 3.3V BGA63
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058326-F59L2G81A25BIG
Categories OEM Parts(F-I)
Manufacturer Elite Semiconductor Memory Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F59L2G81A25BIG CAD Model

Description

The F59L2G81A25BIG is a 2Gb (Gigabit) NAND Flash memory device manufactured by Elite Semiconductor Memory Technology Inc. (ESMT). It's designed for high-density storage applications requiring reliable and cost-effective non-volatile memory.

Applications:

  • Solid State Drives (SSDs): Used as storage medium in low-capacity SSDs.
  • USB Flash Drives: Provides storage for portable USB drives.
  • Memory Cards: Found in SD and microSD cards for cameras, smartphones, and other devices.
  • Embedded Systems: Integrated into embedded systems for boot code storage and data logging.
  • Mobile Devices: Used in smartphones and tablets for internal storage.

Features:

  • Capacity: 2Gb (256MB) storage capacity.
  • Interface: Standard NAND Flash interface.
  • Supply Voltage: Typically operates at 3.3V.
  • Page Size: Usually features a page size of 2KB or 4KB.
  • Block Size: Organized into blocks, typically 128KB or 256KB in size.
  • Operating Temperature: Industrial temperature range available for extended reliability.
  • ECC (Error Correction Code): Built-in ECC to improve data reliability.
  • Endurance: Specified number of program/erase cycles.

Benefits:

  • High Density: Provides a relatively high storage capacity in a small physical package.
  • Non-Volatile: Retains data even when power is removed.
  • Cost-Effective: NAND Flash is a cost-effective storage solution.
  • Fast Read/Write Speeds: Enables quick data access and storage.
  • Reliable Data Storage: Built-in ECC and other features enhance data integrity.

Additional Details:

The F59L2G81A25BIG typically uses a CMOS process technology. The specific datasheet will provide details on timing characteristics, power consumption, and other performance metrics. Understanding the block management, wear leveling, and error handling capabilities is essential for proper integration into a system. The package type is usually a TSOP or BGA, and the exact dimensions are listed in the datasheet.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Dell
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess