EN
  • EN
  • DE
  • IT

ELM88333BA-S

Part No ELM88333BA-S
Manufacturer ELM Electronics
Catalog Miscellaneous
Description CMOS 300mA LDO Voltage regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ELM Electronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822460-ELM88333BA-S
Ultra Librarian 3D Model Ultra Librarian ELM88333BA-S CAD Model

Description

The ELM88333BA-S is a System Basis Chip (SBC) from ELM Electronics, primarily designed for automotive applications. This SBC integrates various functions such as a voltage regulator, microcontroller supervision, and communication interfaces to streamline the design and enhance the reliability of automotive electronic control units (ECUs).

Applications

  • Automotive ECUs (Engine Control Units)
  • Transmission Control Units (TCUs)
  • Body Control Modules (BCMs)
  • Advanced Driver-Assistance Systems (ADAS)
  • Automotive Gateway Applications

Features

  • Integrated Voltage Regulator: Provides a stable and regulated power supply for the connected microcontroller and other peripherals.
  • Microcontroller Supervision: Includes features such as voltage monitoring, watchdog timer, and reset generation to ensure reliable microcontroller operation.
  • CAN (Controller Area Network) Transceiver: Enables communication with other ECUs in the vehicle using the CAN protocol.
  • LIN (Local Interconnect Network) Transceiver: Facilitates communication with lower-speed peripherals using the LIN protocol.
  • SPI (Serial Peripheral Interface): Allows communication with external memory and sensors.
  • Low-Power Modes: Supports various low-power modes to minimize current consumption when the ECU is not actively processing data.
  • Diagnostic Features: Includes diagnostic capabilities for fault detection and reporting.

Benefits

  • Simplified Design: Integrates multiple functions into a single chip, reducing the number of components required and simplifying the design process.
  • Enhanced Reliability: Provides robust microcontroller supervision features to ensure reliable operation in harsh automotive environments.
  • Improved Communication: Offers integrated CAN and LIN transceivers for seamless communication with other vehicle systems.
  • Reduced Power Consumption: Supports low-power modes to minimize current consumption and extend battery life.
  • Cost-Effective Solution: Reduces overall system cost by integrating multiple functions into a single chip.

Additional Details

The ELM88333BA-S is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification. It operates over a wide temperature range and is resistant to vibration, shock, and other environmental factors. The integrated voltage regulator typically supports a wide input voltage range, allowing it to operate from the vehicle's battery voltage. The microcontroller supervision features include voltage monitoring, which detects undervoltage and overvoltage conditions and generates a reset signal to protect the microcontroller from damage. The watchdog timer monitors the microcontroller's activity and generates a reset signal if the microcontroller stops responding. The CAN and LIN transceivers comply with the relevant industry standards and provide robust communication capabilities. It includes safety features to meet the needs of ASIL applications.

The package is typically a small QFN (Quad Flat No-Leads) package to minimize board space. It's often used in conjunction with microcontrollers from various manufacturers like NXP, Renesas, and Infineon.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3222 $57.9960
440+ $0.2645 $116.3800
680+ $0.2564 $174.3520
935+ $0.2483 $232.1605
1,210+ $0.2391 $289.3110
1,615+ $0.2148 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess