EN
  • EN
  • DE
  • IT

LM2599T-ADJ

Part No LM2599T-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2599 SIMPLE SWITCHER Power Converter 150 kHz 3A Step-Down Voltage Regulator | IC REG BUCK ADJ 3A TO220-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.23V
Maximum Output Voltage 37V
Output Current 3A
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-7 (Formed Leads)
Supplier Device Package TO-220-7
Family Part Number LM2599
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1197601-LM2599T-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2599T-ADJ CAD Model

Description

The LM2599T-ADJ from Texas Instruments is a highly versatile, adjustable voltage regulator that is part of the LM2599 series. This series is renowned for its efficiency and reliability, making it an ideal solution for a wide range of power supply applications.

Key Features

  • Adjustable Output Voltage: The LM2599T-ADJ offers an adjustable output voltage range, which can be set from 1.2V to 37V with the use of external resistors. This flexibility allows designers to tailor the output to meet the specific requirements of their application.
  • High Efficiency: With its integrated switch, the device can deliver efficiencies up to 77%, minimizing heat generation and making it suitable for energy-sensitive applications.
  • High Current Capability: The regulator is capable of delivering up to 3A of continuous output current, making it suitable for powering a wide range of devices, from simple low-power sensors to more demanding processors and digital circuits.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections safeguard the device and the application from potential damage due to overheating or overcurrent conditions.
  • Simple External Components: The LM2599T-ADJ requires minimal external components for operation, simplifying design and reducing the overall bill of materials.
  • Frequency Compensation: The device is internally frequency-compensated, which reduces the number of external components and simplifies the design process.

Applications

The LM2599T-ADJ is suited for a diverse array of applications due to its versatility and performance. These include, but are not limited to:

  • Simple variable voltage power supplies
  • Pre-regulators for linear regulators
  • Battery chargers
  • DC to DC converters for distributed power supply systems
  • Automotive electronics
  • Telecommunications infrastructure

Package and Quality

The LM2599T-ADJ is available in a TO-220 package, which is known for its robustness and good thermal performance, making it suitable for commercial-grade applications. Texas Instruments' commitment to quality ensures that the LM2599T-ADJ meets the stringent reliability standards required for industrial and automotive applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess