EN
  • EN
  • DE

DSK-3R3H703T414-HRL

Part No DSK-3R3H703T414-HRL
Manufacturer Elna America
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 70MF -20% +80% 3.3V SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Packaging Reel
Capacitance 70mF
Tolerance -20%, +80%
Voltage - Rated 3.3V
ESR (Equivalent Series Resistance) 100Ohm
Lifetime at Temp. 500 Hrs at 70°C
Termination SMD (SMT) Tabs
Mounting Style SMD
Manufacturer Package Coin, Wide Terminals - Opposite Sides
Dimension 0.189" Dia (4.80mm)
Height - Seated (Maximum) 0.085" (2.16mm)
Temperature Range - Operating -10°C ~ 70°C
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803648-DSK-3R3H703T414-HRL
Ultra Librarian 3D Model Ultra Librarian DSK-3R3H703T414-HRL CAD Model

Description

Elna America DSK-3R3H703T414-HRL is a surface-mount aluminum electrolytic capacitor.

  • Capacitance: 70mF
  • Voltage Rating: 3.3V
  • Mounting Type: SMD tabs
  • Packaging: Reel
  • ESR (Equivalent Series Resistance): 100Ohm
  • Temperature Range: -10°C to 70°C
  • Diameter: 0.189 inches (4.80mm)
  • Height: 0.085 inches (2.16mm)
  • MSL Level: 1 (unlimited)
  • Lifetime: 500 hours @ 70°C
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 2,000

You May Also Be Interested in

Taiyo Yuden
CAP 60MF 3.3V SURFACE MOUNT
Lowest to $2.5029
SII Semiconductor Corporation
Lowest to $0.1883
Elna America
CAP 1F -20% +80% 5.5V T/H
Lowest to $1.9061
Taiyo Yuden
CAPACITOR 30MF 3.3V COIN
Lowest to $0.6468
Eaton Bussmann
CAP 100MF -20% +80% 5.5V T/H / Cap Supercap 0.1F 5.5V -20% to 80% (13.5 X 6.5mm) Radial Stacked Coin 5mm 75 Ohm 1000h 70°C Bag
Lowest to $0.8351
Elna America
CAP 470MF -20% +80% 6.3V T/H
Lowest to $81.2473
Taiyo Yuden
CAP 9F 20% 3V THROUGH HOLE
Need more? Email Us
Kemet
Super Capacitors | CAP 330MF -20% +80% 5.5V T/H
Lowest to $1.1065
Kemet
Super Capacitors | CAP 100MF -20% +80% 5.5V T/H
Lowest to $4.3014

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1304 $50.8680
110+ $0.9276 $102.0360
170+ $0.8986 $152.7620
230+ $0.8696 $200.0080
300+ $0.8406 $252.1800
400+ $0.7536 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,181 pieces
MOQ: 45 pcs
Order Increment : 2000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess