EN
  • EN
  • DE

EBE11UD8AHFA-8E-E

Part No EBE11UD8AHFA-8E-E
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-800 128Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950366-EBE11UD8AHFA-8E-E
Series *
Ultra Librarian 3D Model Ultra Librarian EBE11UD8AHFA-8E-E CAD Model

Description

The EBE11UD8AHFA-8E-E is a DDR3 SDRAM module manufactured by Elpida Memory. This memory module is designed to provide high bandwidth and low latency for various computing applications. It's engineered to meet the demands of modern systems requiring fast and efficient memory access.

Applications

  • Desktop PCs
  • Laptops
  • Servers
  • Workstations
  • Embedded systems

Features

  • DDR3 Technology: Utilizes DDR3 SDRAM technology for increased bandwidth and performance compared to previous generations.
  • High Density: Offers a substantial memory capacity for demanding applications.
  • High Speed: Operates at a high clock frequency for rapid data transfer.
  • Low Voltage: Designed for energy efficiency with a lower operating voltage.
  • JEDEC Compliant: Adheres to industry standards for compatibility and reliability.

Benefits

  • Improved System Performance: Enhances overall system responsiveness and speed.
  • Increased Multitasking Capability: Allows for running multiple applications simultaneously without performance degradation.
  • Enhanced Gaming Experience: Provides smoother gameplay and faster loading times.
  • Energy Efficiency: Reduces power consumption and heat generation.
  • Reliable Operation: Ensures stable and dependable performance.

Additional Details

This Elpida memory module is typically a SODIMM (Small Outline Dual In-Line Memory Module) or DIMM (Dual In-Line Memory Module), depending on the intended application (laptop or desktop/server, respectively). It supports standard DDR3 features such as burst lengths of 4 or 8, and auto precharge. The module's specific capacity (e.g., 4GB, 8GB) and speed (e.g., 1600MHz) will vary depending on the exact configuration. The module is designed to operate within a specific temperature range, as detailed in the manufacturer's datasheet. It includes features to ensure data integrity, such as parity checking or ECC (Error Correcting Code), depending on the specific model and intended use.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess