EN
  • EN
  • DE

EDBA164B2PH-1D-FR

Part No EDBA164B2PH-1D-FR
Manufacturer Elpida Memory
Catalog DDR
Description 16Gbits LPDDR2 533MHz 220-ball FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943380-EDBA164B2PH-1D-FR
Series *
Ultra Librarian 3D Model Ultra Librarian EDBA164B2PH-1D-FR CAD Model

Description

The Elpida EDBA164B2PH-1D-FR is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for various computing applications. Built by Elpida Memory (now part of Micron Technology), this component is engineered to deliver high performance, low power consumption, and reliable operation.

Applications:

  • Desktop Computers: Serves as main system memory, enabling smooth multitasking and efficient application performance.
  • Laptop Computers: Used to provide the necessary memory for portable computing, enhancing speed and responsiveness.
  • Server Systems: Implemented in server environments to manage data-intensive workloads and support multiple users.
  • Embedded Systems: Integrated into embedded devices where DDR3 memory is supported, such as network equipment and industrial control systems.

Features:

  • DDR3 Technology: Employs DDR3 technology for improved data transfer rates and enhanced overall performance.
  • High Bandwidth: Offers substantial memory bandwidth, facilitating quick access to data and reducing latency.
  • Low Power Consumption: Designed to minimize power consumption, contributing to longer battery life in mobile devices and reduced energy costs in servers.
  • JEDEC Compliance: Adheres to JEDEC standards, ensuring compatibility with a wide range of systems and components.
  • Density: Module density is dependent on the full specification.

Benefits:

  • Improved Performance: Increases system speed and responsiveness by providing fast and efficient memory access.
  • Energy Efficiency: Low power consumption helps extend battery life and reduce energy costs.
  • Reliable Operation: Designed to operate reliably, ensuring data integrity and system stability.
  • Wide Compatibility: Compliant with industry standards for easy integration with various systems.

Additional Details:

The Elpida EDBA164B2PH-1D-FR's specific features, such as capacity, speed grade, and timing specifications, would be found in the official product datasheet. DDR3 SDRAM offers significant advantages over previous generations in terms of speed, power efficiency, and density. This memory module is suitable for applications requiring a balance of performance and power efficiency.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $20.0050
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess