EN
  • EN
  • DE

EDE1116AEBG-8E-E

Part No EDE1116AEBG-8E-E
Manufacturer Elpida Memory
Catalog DDR
Description DDR2-800 64MX16 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942119-EDE1116AEBG-8E-E
Series *
Ultra Librarian 3D Model Ultra Librarian EDE1116AEBG-8E-E CAD Model

Description

The EDE1116AEBG-8E-E is a DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Elpida Memory. As a DDR SDRAM, it offers significantly higher bandwidth compared to its predecessor, SDR SDRAM, making it suitable for various applications requiring fast data transfer rates. The 8E-E designation likely refers to specific speed grades, timings, and packaging details.

Applications:

  • Desktop PCs and Laptops: Used as main system memory.
  • Servers: Employed in server systems to handle large amounts of data.
  • Graphics Cards: Used as memory for GPUs to facilitate high-speed texture and frame buffer operations.
  • Embedded Systems: Suitable for embedded applications requiring high memory bandwidth, such as networking devices and industrial computers.

Features:

  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data throughput.
  • Synchronous Operation: Operates in synchronization with the system clock, ensuring precise timing and control.
  • Low Power Consumption: Designed for efficient power usage.
  • High Bandwidth: Offers high memory bandwidth for fast data access.

Benefits:

  • Improved System Performance: Enhances overall system performance by providing fast and efficient memory access.
  • Increased Data Throughput: Doubles the data transfer rate compared to single data rate SDRAM.
  • Reduced Power Consumption: Low power design contributes to energy efficiency.
  • Enhanced Stability: Synchronous operation ensures stable and reliable performance.

Additional Details:

While specific technical specifications such as capacity, voltage, and timings for the EDE1116AEBG-8E-E require further research and access to datasheets, general DDR SDRAM specifications include:

  • Operating Voltage: Typically operates at 2.5V or 1.8V depending on the DDR generation.
  • Clock Speed: Operates at various clock speeds depending on the speed grade.
  • Capacity: Available in various capacities (e.g., 128MB, 256MB, 512MB, 1GB, etc.) depending on the module.
  • Timings: CAS Latency (CL), RAS to CAS Delay (tRCD), RAS Precharge Time (tRP), and Row Active Time (tRAS) are important timing parameters.

Due to the nature of memory components, always consult the official datasheet for precise electrical characteristics and operational guidelines to ensure proper integration and functionality within a system.

You May Also Be Interested in

Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $20.0050
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess