EN
  • EN
  • DE

EDE5108AJBG-8E-E

Part No EDE5108AJBG-8E-E
Manufacturer Elpida Memory
Catalog DDR
Description DDR2-800 64Mx8 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941875-EDE5108AJBG-8E-E
Series *
Ultra Librarian 3D Model Ultra Librarian EDE5108AJBG-8E-E CAD Model

Description

The EDE5108AJBG-8E-E is a DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Elpida Memory. This type of memory is widely used in various electronic devices requiring high-speed data transfer, such as personal computers, servers, and embedded systems. DDR memory provides a significant performance advantage over its predecessors by transferring data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.

Applications

  • Personal Computers: Used as system memory (RAM) in desktop and laptop computers.
  • Servers: Employed in server systems to support demanding workloads and high data throughput.
  • Embedded Systems: Integrated into embedded systems requiring high-speed memory access for real-time processing and data storage.
  • Graphics Cards: Can be used as memory for graphics processing units (GPUs).
  • Networking Equipment: Utilized in routers, switches, and other networking devices.

Features

  • High-Speed Data Transfer: DDR technology enables fast data transfer rates, improving system performance.
  • Low Power Consumption: Designed for efficient power usage, reducing overall energy consumption.
  • High Density: Offers high memory capacity in a compact form factor.
  • Reliable Performance: Provides stable and reliable operation for demanding applications.
  • JEDEC Compliant: Adheres to industry standards for compatibility and interoperability.

Benefits

  • Improved System Performance: Faster data transfer speeds lead to quicker application loading and execution.
  • Enhanced Multitasking: Increased memory capacity allows for smoother multitasking and handling of multiple applications simultaneously.
  • Reduced Latency: Lower latency results in faster response times and improved overall system responsiveness.
  • Energy Efficiency: Low power consumption contributes to longer battery life in portable devices and reduced energy costs in server environments.
  • Increased System Stability: Reliable performance ensures stable operation and reduces the risk of system crashes or errors.

Additional Details

Detailed specifications, such as memory capacity, clock speed, and voltage requirements, would be available in the product datasheet. Elpida Memory was later acquired by Micron Technology, so documentation might be found under either company's name. The specific speed grade and timings are crucial for ensuring compatibility with the target system. The “8E-E” suffix likely denotes specific speed or timing characteristics or potentially packaging information. It's essential to consult the datasheet for precise operating conditions and compatibility information.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $20.0050
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess