EN
  • EN
  • DE

TC33063AVPA

Part No TC33063AVPA
Manufacturer Microchip Technology
Catalog Specialized ICs
Description DC/DC CONVERTER CONTROL CIRCUIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 899151-TC33063AVPA
Ultra Librarian 3D Model Ultra Librarian TC33063AVPA CAD Model

Description

Microchip Technology TC33063AVPA Voltage Converter

The TC33063AVPA is a highly versatile and efficient voltage converter integrated circuit (IC) from Microchip Technology, designed to cater to a wide array of power management applications. This step-up/step-down/inverting switching regulator is a reliable solution for designers looking to implement a regulated power supply in their electronic devices.

Key Features and Benefits:

  • Adjustable Output Voltage: The TC33063AVPA offers flexibility with an adjustable output voltage feature, making it suitable for applications requiring different voltage levels.
  • High Precision: It provides high precision in voltage conversion, ensuring stable and consistent performance for sensitive electronic components.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it ideal for battery-operated devices.
  • Versatile Topology: The device supports step-up, step-down, and voltage-inverting applications, allowing for a single solution across various design requirements.
  • Thermal Shutdown Protection: It includes thermal shutdown protection to safeguard the device against overheating, thus enhancing its reliability and longevity.
  • Short Circuit Protection: The IC also features built-in short circuit protection, which prevents damage to the device and the system in case of a fault.

Applications:

The TC33063AVPA is suitable for a broad range of applications, including but not limited to:

  • Portable Electronics
  • Automotive Applications
  • Power Supply Modules
  • Battery Chargers
  • Embedded Systems

Package and Availability:

This IC is available in a PDIP-8 package, providing a compact solution that is easy to integrate into various circuit designs. The TC33063AVPA is also supported by Microchip Technology's extensive technical documentation and customer support, ensuring a seamless design and development process for engineers and product developers.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MODULATOR AUD/VID U/V 20-QFN
Lowest to $1.9693
Infineon Technologies
Lowest to $9.8383
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors | IC OVERVOLTAGE PROTECTION 18SOIC
Need more? Email Us
Analog Devices Inc.
IC SIMPLE COMM BRIDGE 8TDFN
Lowest to $11.6418
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Need more? Email Us
Freescale Semiconductor - NXP
PLL-Tuned UHF and VHF Audio/Video High-Integration Modulator
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1164 $63.8148
16+ $7.4798 $119.6768
24+ $7.2465 $173.9160
33+ $7.0132 $231.4356
43+ $6.7787 $291.4841
58+ $6.0776 $352.5008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess