EN
  • EN
  • DE

LV3313PM

Part No LV3313PM
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer ON Semiconductor
Win Source Part Number 304046-LV3313PM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LV3313PM CAD Model

Description

The LV3313PM is a cutting-edge power management integrated circuit (IC) developed by ON Semiconductor, a leading provider in the semiconductor industry. This product is designed to cater to the demanding needs of modern electronic applications, delivering high efficiency and reliability.

Key Features

  • High-Efficiency Power Conversion: The LV3313PM is capable of converting power with high efficiency, which is crucial for battery-operated devices, as it maximizes battery life and reduces heat generation.
  • Compact Design: Its small form factor makes it an ideal choice for space-constrained applications, allowing designers to minimize the footprint of their power supply circuitry.
  • Integrated Functions: This IC integrates multiple functions, such as overcurrent protection, thermal shutdown, and under-voltage lockout, which contributes to the overall safety and stability of the end application.
  • Versatility: The LV3313PM is designed to be used in a wide range of applications, from mobile devices to industrial equipment, making it a versatile choice for various power management needs.

Applications

The ON Semiconductor LV3313PM is suitable for a diverse array of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • Internet of Things (IoT) Devices
  • Wearable Technology

Technical Specifications

The LV3313PM boasts impressive technical specifications that ensure its performance in a variety of settings:

  • Input Voltage Range: 5V to 15V
  • Output Voltage Range: 1.2V to 12V
  • Maximum Output Current: 2A
  • Switching Frequency: 1MHz
  • Operating Temperature Range: -40°C to 125°C

For designers and engineers looking for a reliable power management solution, the LV3313PM from ON Semiconductor stands out as a top contender. Its combination of efficiency, compactness, and integrated safety features make it an ideal choice for powering the next generation of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090
Texas Instruments
Lowest to $3.8651
STMicroelectronics
Lowest to $24.7389
ON Semiconductor
Need more? Email Us
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
Skyworks Solutions Inc.
Need more? Email Us
STMicroelectronics
Lowest to $34.9254
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.4440 $64.8880
5+ $26.6204 $133.1020
7+ $25.7888 $180.5216
10+ $24.9572 $249.5720
12+ $24.1256 $289.5072
17+ $21.6297 $367.7049
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess