EN
  • EN
  • DE

24AA32A-I/SM

Part No 24AA32A-I/SM
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 32KBIT I2C 8SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 32Kb (4K x 8) I²C 400 kHz 900 ns 8-SOIJ
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.209", 5.30mm Width)
Case / Package 8-SOIJ
Family Name 24AA32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24AA32A-I/SM-NDR, 24AA32AI/SM
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906016-24AA32A-I/SM
Ultra Librarian 3D Model Ultra Librarian 24AA32A-I/SM CAD Model

Description

The 24AA32A-I/SM is a 32Kb I²C™ compatible Serial EEPROM designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance memory module is ideal for a wide range of applications that require data storage and retrieval, including industrial, automotive, and consumer electronics.

Key Features:

  • Memory Size: 32 Kbit (4 Kbyte) of EEPROM storage, providing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Interface Type: Equipped with a fast and reliable I²C (Inter-Integrated Circuit) interface, ensuring easy integration with most microcontrollers.
  • Operating Voltage Range: This device operates over a broad voltage range of 1.7V to 5.5V, making it versatile for various power supply conditions.
  • Write Protect: Features a hardware write-protect pin to prevent inadvertent writes, ensuring data integrity.
  • Package: Available in an 8-lead SOIC (SM) package, it is suitable for surface-mount technology (SMT) and occupies minimal board space.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, allowing reliable operation in harsh environments.
  • Write Cycles: Capable of 1 million write cycles, with a data retention of over 200 years.
  • Sequential Read: Supports sequential read operation, which is beneficial for reading large blocks of data efficiently.

Applications:

The versatility of the 24AA32A-I/SM makes it suitable for a variety of applications, such as:

  • Smart cards
  • Medical devices
  • Industrial and automotive systems
  • Consumer electronics
  • Network equipment

In summary, the 24AA32A-I/SM Serial EEPROM from Microchip Technology is a highly reliable and robust memory solution that offers a wide operating voltage range, high endurance, and a small form factor, making it an excellent choice for designers looking for a non-volatile memory option.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
National Semiconductor (TI)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess