EN
  • EN
  • DE

EDF8164A3MA-CD-F

Part No EDF8164A3MA-CD-F
Manufacturer Elpida Memory
Catalog DDR
Description LPDDR3-1600 128Mx64 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943012-EDF8164A3MA-CD-F
Series *
Ultra Librarian 3D Model Ultra Librarian EDF8164A3MA-CD-F CAD Model

Description

The EDF8164A3MA-CD-F is a DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Elpida Memory. As a DDR SDRAM, it offers significantly higher bandwidth compared to its predecessor, SDR SDRAM, making it suitable for various applications requiring fast data transfer rates. The CD-F likely refers to specific speed grades, timings, and packaging details.

Applications:

  • Desktop PCs and Laptops: Used as main system memory.
  • Servers: Employed in server systems to handle large amounts of data.
  • Graphics Cards: Used as memory for GPUs to facilitate high-speed texture and frame buffer operations.
  • Embedded Systems: Suitable for embedded applications requiring high memory bandwidth, such as networking devices and industrial computers.

Features:

  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data throughput.
  • Synchronous Operation: Operates in synchronization with the system clock, ensuring precise timing and control.
  • Low Power Consumption: Designed for efficient power usage.
  • High Bandwidth: Offers high memory bandwidth for fast data access.

Benefits:

  • Improved System Performance: Enhances overall system performance by providing fast and efficient memory access.
  • Increased Data Throughput: Doubles the data transfer rate compared to single data rate SDRAM.
  • Reduced Power Consumption: Low power design contributes to energy efficiency.
  • Enhanced Stability: Synchronous operation ensures stable and reliable performance.

Additional Details:

While specific technical specifications such as capacity, voltage, and timings for the EDF8164A3MA-CD-F require further research and access to datasheets, general DDR SDRAM specifications include:

  • Operating Voltage: Typically operates at 2.5V or 1.8V depending on the DDR generation.
  • Clock Speed: Operates at various clock speeds depending on the speed grade.
  • Capacity: Available in various capacities (e.g., 128MB, 256MB, 512MB, 1GB, etc.) depending on the module.
  • Timings: CAS Latency (CL), RAS to CAS Delay (tRCD), RAS Precharge Time (tRP), and Row Active Time (tRAS) are important timing parameters.

Due to the nature of memory components, always consult the official datasheet for precise electrical characteristics and operational guidelines to ensure proper integration and functionality within a system.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess