EN
  • EN
  • DE

EDJ1116DJBG-DN-F

Part No EDJ1116DJBG-DN-F
Manufacturer Elpida Memory
Catalog DDR
Description DDR3-1333 64Mx16 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941488-EDJ1116DJBG-DN-F
Series *
Ultra Librarian 3D Model Ultra Librarian EDJ1116DJBG-DN-F CAD Model

Description

The EDJ1116DJBG-DN-F is a DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) component designed and manufactured by Elpida Memory. DDR SDRAM improves upon older memory technologies by transferring data on both the rising and falling edges of the clock signal. This effectively doubles the data transfer rate when compared to single data rate (SDR) SDRAM, resulting in improved memory bandwidth and overall system performance.

Applications

  • Desktop PCs
  • Laptop PCs
  • Servers
  • Graphics cards
  • Embedded systems

Features

  • Double Data Rate (DDR) architecture
  • High-speed data transfer capabilities
  • Low voltage operation (actual voltage depends on the specific DDR generation)
  • Synchronous operation synchronized with the system clock
  • Compliance with JEDEC standards for compatibility

Benefits

  • Increased memory bandwidth contributing to enhanced system performance
  • Reduced power consumption compared to older memory technologies
  • Enhanced responsiveness, especially noticeable in demanding applications
  • Reliable and consistent data storage and retrieval

Additional Details

The '-DN-F' suffix most likely defines the speed grade, precise timing characteristics, and operating temperature range of this memory module. The '1116' designation is indicative of the memory density (likely 128MB or 256MB). Essential specifications will include clock frequency, CAS latency (CL), and other specific timing parameters that directly affect performance. Elpida Memory was acquired by Micron Technology, thus datasheets may be found under either manufacturer's brand. Determining the DDR generation (DDR, DDR2, or DDR3) is critical, as this information determines the operating voltage and performance characteristics of the memory.

You May Also Be Interested in

Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess