EN
  • EN
  • DE

EDJ4208EFBG-GN-R

Part No EDJ4208EFBG-GN-R
Manufacturer Elpida Memory
Catalog DDR
Description DDR3-1600 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940585-EDJ4208EFBG-GN-R
Series *
Ultra Librarian 3D Model Ultra Librarian EDJ4208EFBG-GN-R CAD Model

Description

The EDJ4208EFBG-GN-R is a DDR3 SDRAM module manufactured by Elpida Memory (now Micron Technology). DDR3 SDRAM is a widely adopted memory technology utilized in computers and other electronic devices. This particular module is engineered for high-speed data transfer and efficient performance, playing a critical role in system responsiveness and overall computing capabilities.

Applications

  • Personal Computers: Functions as the main system memory for running the operating system and applications.
  • Laptop Computers: Provides the necessary memory for portable computing devices.
  • Server Systems: Serves as crucial server memory for managing workloads and ensuring data access.
  • Embedded Devices: Integrated into embedded systems requiring reliable and high-speed memory.
  • Gaming Rigs: Improves gaming performance by storing textures, game data, and buffering frames.

Features

  • DDR3 Architecture: Employs DDR3 technology for increased speed and efficiency compared to earlier memory types.
  • High Bandwidth: Offers high data transfer rates, enhancing the speed of data processing.
  • Low Voltage Operation: Operates on low voltage, minimizing power consumption and heat generation.
  • Double Data Rate: Doubles the data transfer rate by transferring data on both edges of the clock signal.
  • JEDEC Compliance: Adheres to industry standards for DDR3 SDRAM, guaranteeing compatibility and reliable operation.

Benefits

  • Improved System Speed: Enhances overall system performance by enabling faster data access.
  • Efficient Multitasking: Facilitates smooth multitasking by providing ample memory for concurrent applications.
  • Reduced Power Usage: Low voltage operation reduces power consumption, extending battery life in portable devices.
  • Enhanced Gaming Experience: Delivers a smoother gaming experience and faster loading times.
  • Dependable Performance: Engineered for consistent and reliable performance in various operating conditions.

Additional Details

The EDJ4208EFBG-GN-R is available in standard DIMM (Dual Inline Memory Module) or SODIMM (Small Outline DIMM) form factors. Specific timings and clock speeds conform to DDR3 standards. The module incorporates features such as on-die termination (ODT) to enhance signal integrity and reduce reflections. Refer to the product datasheet for detailed technical specifications and compatibility information.

You May Also Be Interested in

Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess