EN
  • EN
  • DE

EDJ4216EDBG-GN-F

Part No EDJ4216EDBG-GN-F
Manufacturer Elpida Memory
Catalog DDR
Description DDR3-1600 256Mx16 4GBits FBGA (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940591-EDJ4216EDBG-GN-F
Series *
Ultra Librarian 3D Model Ultra Librarian EDJ4216EDBG-GN-F CAD Model

Description

The Elpida EDJ4216EDBG-GN-F is a DDR3 SDRAM memory module designed for various computing applications requiring high-speed and reliable memory. Manufactured by Elpida Memory, a respected name in memory technology, this component offers a balance of performance and efficiency.

Applications

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Workstations
  • Embedded Systems

Features

  • DDR3 Technology: Employs DDR3 (Double Data Rate 3) technology, which provides improved data transfer rates and bandwidth compared to DDR2.
  • High Memory Bandwidth: Enables quick and efficient data access, which is crucial for demanding applications.
  • Low Power Consumption: Designed to operate with minimal power consumption, contributing to energy efficiency and reduced heat generation.
  • High Density: Offers a high memory density, allowing for significant storage capacity within a compact form factor.
  • JEDEC Compliance: Meets JEDEC (Joint Electron Device Engineering Council) standards, ensuring compatibility with a wide range of systems and components.

Benefits

  • Enhanced System Performance: Improves overall system responsiveness and speed, enabling faster application loading and execution.
  • Improved Multitasking: Supports smoother multitasking by providing ample memory resources for running multiple applications simultaneously.
  • Better Gaming Experience: Delivers enhanced gaming performance by providing the memory bandwidth and capacity needed for modern games.
  • Reduced Energy Costs: Low power consumption leads to lower energy bills and extended battery life in portable devices.
  • Stable Operation: Ensures reliable operation under various conditions, maintaining data integrity and system stability.

Additional Details

The EDJ4216EDBG-GN-F operates at a specific voltage and frequency, as determined by the DDR3 standard. It's essential to consult the official Elpida datasheet for detailed specifications, including voltage requirements, timing parameters, and operating temperature ranges. This memory module is typically surface-mounted onto a PCB using standard soldering procedures. Proper thermal management may be necessary in high-performance environments to maintain optimal operating temperatures and prevent thermal issues.

You May Also Be Interested in

Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess