EN
  • EN
  • DE

EDJ8232B5MB

Part No EDJ8232B5MB
Manufacturer Elpida Memory
Catalog DDR
Description DDR3 256Mx32 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940476-EDJ8232B5MB
Series *
Ultra Librarian 3D Model Ultra Librarian EDJ8232B5MB CAD Model

Description

The EDJ8232B5MB is a DDR (Double Data Rate) SDRAM module manufactured by Elpida Memory. It's designed for use in a variety of computing applications, offering high-speed data transfer and efficient memory performance. This particular module is a component-level part, typically integrated into larger systems for memory expansion or as a primary memory solution.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Networking Equipment
  • Embedded Systems requiring high-speed memory

Features:

  • Double Data Rate (DDR) Technology: Enables faster data transfer rates compared to single data rate SDRAM.
  • High Bandwidth: Provides ample bandwidth for demanding applications.
  • Low Power Consumption: Designed for efficient power usage, contributing to overall system energy savings.
  • Compact Form Factor: Allows for integration into space-constrained environments.
  • JEDEC Standard Compliance: Adheres to industry standards for compatibility and reliability.

Benefits:

  • Improved System Performance: Enhances the speed and responsiveness of applications and operating systems.
  • Increased Multitasking Capabilities: Allows for smoother multitasking and handling of multiple applications simultaneously.
  • Reduced Latency: Minimizes delays in data access, leading to faster processing times.
  • Enhanced Gaming Experience: Improves frame rates and reduces loading times in gaming applications.
  • Extended Battery Life (in portable devices): Contributes to longer battery life due to low power consumption.

Technical Specifications:

While specific technical specifications such as capacity, speed, and voltage would depend on the exact configuration and revision of the EDJ8232B5MB, DDR SDRAM modules generally operate with specific timings and voltage requirements as defined by the JEDEC standards for the particular DDR generation. Further details can be found in the product datasheet provided by Elpida Memory (or the current manufacturer since Elpida was acquired by Micron).

In summary, the EDJ8232B5MB DDR SDRAM module from Elpida Memory is a crucial component for systems requiring high-speed and efficient memory performance. Its features and benefits make it suitable for a wide range of applications, from desktop computers to embedded systems.

You May Also Be Interested in

ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess