EN
  • EN
  • DE

EDS1216AHTA-75LI-E

Part No EDS1216AHTA-75LI-E
Manufacturer Elpida Memory
Catalog SD
Description SD 8Mx16-75 133MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945594-EDS1216AHTA-75LI-E
Series *
Ultra Librarian 3D Model Ultra Librarian EDS1216AHTA-75LI-E CAD Model

Description

The 945594-EDS1216AHTA-75LI-E is a memory component that has a Win Source Part Number of 945594-EDS1216AHTA-75LI-E.

  • Series: with an unspecified name
  • Category: memory
  • Details: Product specifications do not provide any further details about the component.

You May Also Be Interested in

Elpida Memory
SD 8Mx16-75 133MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx8-H 133MHz Pb-Free
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz Pb-Free
Need more? Email Us
Samsung
SD 32MX16-75 133MHz Dual Die Pack
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Lowest to $3.5906
Hynix Semiconductor
SD 8Mx16-H 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 16Mx8-75 133MHz CL3
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz
Need more? Email Us
NANYA
SD 8Mx16-7 133MHz
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess