EN
  • EN
  • DE

EDS2508APTA-7A-E

Part No EDS2508APTA-7A-E
Manufacturer Elpida Memory
Catalog SD
Description SD 32Mx8-7A 133MHz CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945704-EDS2508APTA-7A-E
Series *
Ultra Librarian 3D Model Ultra Librarian EDS2508APTA-7A-E CAD Model

Description

The EDS2508APTA-7A-E is a memory component that belongs to the series of components with no specified manufacturer.

  • Supply and Demand Status: Balanced

You May Also Be Interested in

Samsung
SD 8Mx16-75 133MHz CL3 Low Pwr
Need more? Email Us
NANYA
SD 8Mx16-7 133MHz
Need more? Email Us
Elpida Memory
SD 8Mx16-75 133MHz
Need more? Email Us
NEC
SD 8Mx16-75 133MHz CL3
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz
Need more? Email Us
Hynix Semiconductor
SD 8Mx16-H 133MHz FBGA
Need more? Email Us
NANYA
SD 16Mx8-7K 133MHz CL2
Need more? Email Us
Others
SD 8Mx16-75 133MHz
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Lowest to $3.5906

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess