EN
  • EN
  • DE

25C040-I/SN

Part No 25C040-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4KBIT SPI 3MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features EEPROM Memory IC 4Kb (512 x 8) SPI 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 25C040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 25C040-I/SN-NDR, 25C040ISN
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906069-25C040-I/SN
Ultra Librarian 3D Model Ultra Librarian 25C040-I/SN CAD Model

Description

Product Overview: 25C040-I/SN from Microchip Technology

The 25C040-I/SN is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer, Microchip Technology. This compact integrated circuit is designed for a wide array of applications requiring reliable and non-volatile data storage. It is particularly suitable for use in consumer electronics, automotive, industrial control systems, smart cards, and other applications where long-term data retention is crucial.

Key Features

  • Memory Size: The device offers 4 Kbits of memory, which is ideal for storing configuration parameters, serial numbers, calibration data, and other application-critical information.
  • Interface Type: It features a user-friendly SPI (Serial Peripheral Interface) bus, which ensures simple integration with most microcontroller units and allows for fast data transfer rates.
  • Operating Voltage: The 25C040-I/SN operates within a voltage range of 2.5V to 5.5V, making it versatile for various system voltage requirements.
  • Temperature Range: It is engineered to work reliably across an industrial temperature range of -40°C to +85°C, ensuring performance under extreme conditions.
  • Package: The device comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, known for its compact footprint and suitability for space-constrained applications.
  • Write Protection: It includes a write-protect feature that provides hardware data protection, preventing accidental data overwrites and ensuring data integrity.
  • Endurance: The EEPROM is rated for a high endurance of 1,000,000 write cycles, with a data retention period of over 200 years, offering outstanding reliability for applications that require frequent data updates.

Applications

The 25C040-I/SN EEPROM is commonly used in applications such as:

  • Device configuration storage
  • Calibration data retention
  • User preference recording in consumer electronics
  • Automotive systems that require persistent memory
  • Industrial control system parameter storage
  • Access control systems and security devices

Microchip Technology's commitment to quality and reliability is reflected in the 25C040-I/SN, making it a preferred choice for designers and engineers looking for a dependable storage solution that will stand the test of time.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
STMicroelectronics
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess