EN
  • EN
  • DE

EDS2532AABH-1AR2-E

Part No EDS2532AABH-1AR2-E
Manufacturer Elpida Memory
Catalog SD
Description SD 8Mx32-PC100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945238-EDS2532AABH-1AR2-E
Series *
Ultra Librarian 3D Model Ultra Librarian EDS2532AABH-1AR2-E CAD Model

Description

The EDS2532AABH-1AR2-E is a SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Elpida Memory. SDRAM is a type of dynamic RAM that synchronizes its operation with the system clock, allowing for faster data transfer rates compared to asynchronous DRAM. This particular module is designed for use in applications requiring high-speed memory access and relatively large storage capacity.

Applications:

  • Desktop and Laptop Computers: Used as main system memory.
  • Graphics Cards: Providing memory for texture and frame buffer storage.
  • Embedded Systems: Used in devices like routers, printers, and industrial control systems where reliable and fast memory access is needed.
  • Gaming Consoles: As main memory or for graphics processing.
  • Networking Equipment: In switches and routers for packet buffering and routing tables.

Features:

  • High-Speed Data Transfer: Synchronized with the system clock for rapid data access.
  • Large Storage Capacity: Provides ample memory space for demanding applications.
  • Low Power Consumption: Designed to minimize energy usage, making it suitable for mobile devices and energy-efficient systems.
  • Standard SDRAM Interface: Compatible with a wide range of systems and chipsets supporting SDRAM.
  • Reliable Performance: Built with quality components to ensure stable and consistent operation.

Benefits:

  • Improved System Performance: Enables faster loading times, smoother multitasking, and enhanced overall system responsiveness.
  • Enhanced Graphics Capabilities: Supports high-resolution textures and complex visual effects in gaming and graphics-intensive applications.
  • Efficient Memory Management: Facilitates effective allocation and utilization of memory resources by the operating system.
  • Extended Battery Life: Low power consumption contributes to prolonged battery life in portable devices.
  • Cost-Effective Solution: Provides a balance between performance and price, making it a viable option for various applications.

Additional Details:

The specific technical specifications, such as memory size, data rate, and voltage requirements, would be detailed in the product datasheet. It's built with standard SDRAM protocols ensuring compatibility with various memory controllers and systems.

You May Also Be Interested in

Qimonda
SD 16Mx8-7 133MHz CL2
Need more? Email Us
Others
SD 8Mx16-75 133MHz
Need more? Email Us
Micron Technology Inc.
SD 16Mx8 133MHz Leaded
Need more? Email Us
Hynix Semiconductor
SD 8Mx16-H 133MHz Low Power Ind
Lowest to $1.6320
Samsung
SD 2Mx32-5 200MHz
Need more? Email Us
NANYA
SD 8Mx16-7 133MHz
Need more? Email Us
Hynix Semiconductor
SD 8Mx16-H 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Lowest to $3.5906
Samsung
SD 32MX16-75 133MHz Dual Die Pack
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess