EN
  • EN
  • DE

25LC128-I/ST

Part No 25LC128-I/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description 128K SPI Bus Serial EEPROM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Memory Interface SPI
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1123354-25LC128-I/ST
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name 25LC128
Introduction Date May 25, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 25LC128-I/ST CAD Model

Description

Product Overview - Microchip Technology 25LC128-I/ST

The 25LC128-I/ST is a 128Kb (16K x 8) Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This high-quality memory product is designed for a wide range of applications that require reliable and low-power non-volatile memory storage. With its SPI (Serial Peripheral Interface) bus compatibility, it provides a convenient and efficient interface for serial communication.

Key Features

  • Storage Capacity: The 25LC128-I/ST offers a substantial storage space of 128 kilobits, which is organized as 16,384 bytes, making it suitable for storing configuration data, calibration data, and various user-specific data.
  • Interface: It utilizes the industry-standard SPI interface, which ensures high-speed data transfer and compatibility with a wide range of microcontrollers and processors.
  • Operating Voltage: The device operates within a voltage range of 2.5V to 5.5V, making it versatile for use in systems with different power supply levels.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 25LC128-I/ST is robust enough to operate in harsh environmental conditions.
  • Packaging: The EEPROM is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.
  • Write Protection: It features hardware and software write protection, including block write protection, to prevent accidental data overwrites or corruption.
  • Endurance: The device is rated for a minimum of 1 million write cycles, ensuring a long operational lifespan for applications that require frequent data updates.
  • Data Retention: Data retention is guaranteed for a minimum of 200 years, providing a reliable storage solution over extended periods.

Applications

The 25LC128-I/ST is suitable for a variety of applications across different industries. It is commonly used in:

  • Industrial and automotive control systems
  • Consumer electronics
  • Medical devices
  • Smart cards
  • Networking equipment
  • And any other applications that require a reliable EEPROM storage solution.

In conclusion, the 25LC128-I/ST EEPROM from Microchip Technology is a reliable and versatile memory component that meets the demands of modern electronic systems. Its robust feature set ensures that it can be integrated into a wide range of applications, delivering the performance and durability required for today's technology solutions.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5818 $63.2720
90+ $1.2979 $116.8110
140+ $1.2573 $176.0220
190+ $1.2168 $231.1920
250+ $1.1763 $294.0750
330+ $1.0545 $347.9850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess