EN
  • EN
  • DE

AT29BV020-25TI

Part No AT29BV020-25TI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 2MBIT PARALLEL 32TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mbit
Memory Organization 256K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 20ms
Access Time 250 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number AT29BV020
Standard Package 156 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565597-AT29BV020-25TI
Ultra Librarian 3D Model Ultra Librarian AT29BV020-25TI CAD Model

Description

Microchip Technology AT29BV020-25TI Product Overview

The AT29BV020-25TI is a high-performance flash memory device from Microchip Technology, offering a robust storage solution for a wide range of applications. With its 2-megabit capacity, this device is designed to meet the needs of systems requiring high-density, non-volatile memory. The AT29BV020-25TI operates at a voltage range of 2.7V to 3.6V, making it suitable for battery-operated and low-power applications.

Key Features:

  • Memory Size: The device comes with a 2-megabit (256K x 8) storage capacity, providing ample space for boot code, firmware updates, and data logging.
  • Access Time: With a fast access time of 25 nanoseconds, the AT29BV020-25TI ensures quick data retrieval, enhancing overall system performance.
  • Operating Voltage: The low voltage operation range (2.7V to 3.6V) makes it ideal for portable and handheld devices where power efficiency is crucial.
  • Temperature Range: This device is built to perform reliably across industrial temperature ranges, from -40°C to +85°C, ensuring stability in harsh environments.
  • Package: The AT29BV020-25TI is available in a 32-lead TSOP (Type I) package, providing a compact footprint for space-constrained applications.
  • Endurance: It offers high write endurance, with a minimum of 10,000 write cycles, ensuring long-term reliability for applications that require frequent data updates.
  • Data Retention: Data retention is guaranteed for a minimum of 20 years, giving users confidence in the longevity of their data storage.

Applications:

The versatile AT29BV020-25TI flash memory is ideal for a variety of applications, including:

  • Embedded systems
  • Boot memory for microprocessors
  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Medical devices
  • Consumer electronics

With its combination of speed, reliability, and power efficiency, the AT29BV020-25TI from Microchip Technology is a top choice for designers and engineers looking for a dependable flash memory solution.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess