EN
  • EN
  • DE

EMC 000-0108-01 - EMC CPU Heatsink 1U 91.5MM

Part No EMC 000-0108-01 - EMC CPU Heatsink 1U 91.5MM
Manufacturer EMC
Catalog Heatsink
Description EMC CPU Heatsink 1U 91.5MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1400252-EMC 000-0108-01 - EMC CPU Heatsink 1U 91.5MM
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 000-0108-01 - EMC CPU Heatsink 1U 91.5MM CAD Model

Description

The EMC 000-0108-01 is a top-tier CPU heatsink designed for 1U server configurations, boasting a height of 91.5mm. This precision-engineered heatsink is tailored to deliver exceptional cooling performance for enterprise-grade EMC servers, ensuring that the central processing unit remains at optimal temperatures under various operational loads. The compact yet efficient design makes it an ideal choice for densely packed server racks where space is at a premium but cooling cannot be compromised. It is compatible with a broad range of CPU sockets, specifically designed to accommodate high-performance processors used in EMC's data center and cloud infrastructure products. The inclusion of this heatsink in a server setup contributes significantly to system stability, reliability, and performance by effectively dissipating heat, thereby preventing thermal throttling and potential damage from overheating. Its robust construction and materials are chosen for durability and heat conductivity, making the EMC 000-0108-01 an essential component for maintaining the health and efficiency of EMC server operations.

You May Also Be Interested in

HP
HP Rear Heatsink (CPU1) for XL230k G10
Need more? Email Us
HP
HP Heatsink for ML350p G8
Need more? Email Us
HP
HP Wide Heatsink for BL460 G9 (CPU 1)
Need more? Email Us
HP
Hewlett Packard Enterprise 508955-001. Type: Heatsink/RadiatiorBulldozer type. Includes processor alcohol pad.
Need more? Email Us
HP
HP Heatsink For ML110 G10
Need more? Email Us
HP
HP Heatsink for BL460 G10 (CPU 1)
Need more? Email Us
HP
Hewlett Packard Enterprise 775403-001. Type: Heatsink/RadiatiorFor use with processors less than or equal to 135W.
Need more? Email Us
IBM
P9 HeatSink for 4U Proc
Need more? Email Us
HP
HP Heatsink CPU2 for BL465 G7
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess