EN
  • EN
  • DE

EMC 000-0109-01 - EMC CPU Heatsink 2U LGA2011 89.7MM

Part No EMC 000-0109-01 - EMC CPU Heatsink 2U LGA2011 89.7MM
Manufacturer EMC
Catalog Heatsink
Description EMC CPU Heatsink 2U LGA2011 89.7MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1400250-EMC 000-0109-01 - EMC CPU Heatsink 2U LGA2011 89.7MM
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 000-0109-01 - EMC CPU Heatsink 2U LGA2011 89.7MM CAD Model

Description

The EMC 000-0109-01 CPU heatsink is a high-performance thermal solution designed specifically for 2U server environments. Measuring 89.7mm in height, this heatsink is engineered to fit LGA2011 socket processors within EMC's server product line, providing effective cooling to support sustained high-load operation. The design focuses on maximizing air flow and heat dissipation within the constraints of a 2U form factor, making it an optimal choice for data centers and enterprises that demand reliable, uninterrupted performance from their server systems. The use of advanced materials and design techniques ensures that this heatsink offers superior cooling efficiency, protecting the CPU from overheating and potential damage, which is crucial for maintaining system stability and extending the lifespan of the server. With its robust construction and specialized design, the EMC 000-0109-01 CPU heatsink is a critical component for any EMC server utilizing LGA2011 sockets, ensuring that the system can handle the rigorous demands of modern data processing without thermal constraints.

You May Also Be Interested in

Lenovo
Intel Xeon 4C Processor Model E5-2637v2 130W 3.5GH
Need more? Email Us
Lenovo
Heatsink - 5462/8871 (x3650 M5) - Below 95W
Need more? Email Us
IBM
P9 HeatSink for 4U Proc
Need more? Email Us
Lenovo
Heatsink - SR550/SR650/SR590 (2U) - Below 165W
Need more? Email Us
Lenovo
Heatsink - SR550/SR650/SR590 (2U) - Below 165W
Need more? Email Us
Lenovo
Heatsink, 9532 (x240M5) Front/2nd CPU - Below 120W
Need more? Email Us
Lenovo
Heatsink - 7383 (x3500M4) Cache 1333MHz 80W
Need more? Email Us
Lenovo
Heatsink - 7914 (x3550 M4) - Above 130W
Need more? Email Us
Lenovo
Heatsink - x3400 M2 (7837) Standard
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess