EN
  • EN
  • DE

EMC 005048290 - EMC 73gb 15k HDD for CX

Part No EMC 005048290 - EMC 73gb 15k HDD for CX
Manufacturer EMC
Catalog Hard Drives
Description EMC 73gb 15k HDD for CX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1398633-EMC 005048290 - EMC 73gb 15k HDD for CX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005048290 - EMC 73gb 15k HDD for CX CAD Model

Description

The EMC 005048290 represents a high-speed hard disk drive tailored for EMC's CX line of storage arrays. It boasts a storage capacity of 73 gigabytes, ideal for businesses that need reliable, high-performance storage for their critical data. The drive's standout feature is its 15,000 RPM spindle speed, which significantly reduces data access times, thereby enhancing overall system response and operational efficiency. This makes the drive particularly well-suited for applications and workloads that demand rapid data retrieval, such as database transactions and real-time analytics. It is designed in a 3.5-inch form factor, ensuring compatibility with a wide range of EMC CX series storage systems. The EMC 005048290 HDD provides a straightforward and effective solution for businesses looking to increase their storage throughput and efficiency, making it a valuable investment for any enterprise leveraging EMC technology.

You May Also Be Interested in

IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
18 TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
Flash Enclosure with 12 x 18TB MicroLatency
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess