EN
  • EN
  • DE

MHQ1005P68NJT000

Part No MHQ1005P68NJT000
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 68NH 160MA 2 OHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 11 Weeks
Features 68 nH Unshielded Multilayer Inductor 160 mA 2Ohm Max 0402 (1006 Metric)
Manufacturer TDK Corporation
Series MHQ-P
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 0402 (1006 Metric)
Case / Package 1006 (0402)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number , 445-MHQ1005P68NJT000TR, 445-181314-2, 445-181314-1, 445-181314-1-ND, 445-181314-2-ND, 445-MHQ1005P68NJT000DKR, 445-MHQ1005P68NJT000CT, MHQ1005P68NJT000-ND
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884614-MHQ1005P68NJT000
Ultra Librarian 3D Model Ultra Librarian MHQ1005P68NJT000 CAD Model

Description

The MHQ1005P68NJT000 is a multilayer ceramic inductor manufactured by TDK Corporation. It's designed for high-frequency applications and features a small size, high Q-factor, and excellent self-resonant frequency. These inductors are commonly used in RF circuits, impedance matching networks, and filter applications within wireless communication devices.

Applications

  • RF circuits
  • Impedance matching
  • Filter circuits
  • Wireless communication devices
  • Mobile phones

Features

  • High Q-factor
  • Small size
  • Multilayer ceramic construction
  • Excellent self-resonant frequency
  • Surface mount design

Benefits

  • Efficient energy storage and low losses in RF circuits
  • Compact size allows for high-density circuit designs
  • Stable performance at high frequencies
  • Suitable for automated assembly processes
  • Ideal for miniaturized electronic devices

Additional Details

The MHQ1005P68NJT000 has an inductance of 68nH. The tolerance is typically ±5%. The self-resonant frequency (SRF) is high, usually in the GHz range. The operating temperature range is -55°C to +125°C. This inductor is a surface mount device (SMD) and comes in a 1005 package size. It is RoHS compliant.

These inductors are ideal for high-frequency applications demanding small size and stable performance. They are suitable for use in impedance matching networks, filter circuits, and other RF applications.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2,140+ $0.0234 $50.0760
5,210+ $0.0192 $100.0320
8,065+ $0.0186 $150.0090
11,115+ $0.0180 $200.0700
14,370+ $0.0174 $250.0380
19,235+ $0.0156 $300.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,380 pieces
MOQ: 2140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess