EN
  • EN
  • DE

EMC 005049239 - EMC 2TB 7.2K SATA 3G 520 VMAX

Part No EMC 005049239 - EMC 2TB 7.2K SATA 3G 520 VMAX
Manufacturer EMC
Catalog Hard Drives
Description EMC 2TB 7.2K SATA 3G 520 VMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399853-EMC 005049239 - EMC 2TB 7.2K SATA 3G 520 VMAX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005049239 - EMC 2TB 7.2K SATA 3G 520 VMAX CAD Model

Description

The EMC 005049239 is a specialized 2TB 7.2K RPM 3.5-inch SATA Hard Disk Drive with a 3Gbps interface and a 520-byte sector size, engineered for deployment with EMC VMAX storage systems. This HDD offers a substantial storage expansion option, designed to support a wide range of storage requirements, from bulk storage to archival solutions. It combines high-capacity storage with the reliability and durability expected of EMC products, making it an essential component for VMAX storage arrays. The 7.2K RPM provides a balanced performance for applications requiring sustained throughput, while the 3Gbps SATA interface ensures compatibility and seamless integration with VMAX systems, which often require specific sector sizes for optimal performance. As part of the EMC storage ecosystem, it allows enterprises to leverage their VMAX system’s capabilities fully, providing a cost-effective means to scale storage capacity while ensuring data accessibility and integrity.

You May Also Be Interested in

IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
IBM SONAS 46X5410 600gb 15k SAS w/Tray
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
IBM 36.4GB FC
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us
IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess