EN
  • EN
  • DE

EMC 005050785 - EMC 800gb 2.5in SSD Fast Cache for VNX

Part No EMC 005050785 - EMC 800gb 2.5in SSD Fast Cache for VNX
Manufacturer EMC
Catalog Hard Drives
Description EMC 800gb 2.5in SSD Fast Cache for VNX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1398984-EMC 005050785 - EMC 800gb 2.5in SSD Fast Cache for VNX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005050785 - EMC 800gb 2.5in SSD Fast Cache for VNX CAD Model

Description

The EMC 005050785 represents a significant advancement in storage performance for the EMC VNX series, offering 800GB of solid-state drive (SSD) storage. This 2.5-inch SSD is designed to operate as a fast cache, dramatically improving the speed and efficiency of data access within the storage array. With its substantial capacity, this SSD is capable of accommodating high volumes of frequently accessed data, ensuring swift data retrieval and process acceleration. It is an ideal solution for applications requiring high-speed data access, such as real-time analytics, database applications, and virtual desktop infrastructures. By integrating this SSD into a VNX storage array, enterprises can achieve heightened performance, reduced latency, and enhanced overall system efficiency.

You May Also Be Interested in

IBM
2TB 7.2K 2.5 INCH NL HDD
Need more? Email Us
IBM
12TB 7.2K 3.5 Inch NL HDD
Need more? Email Us
IBM
18 TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess