EN
  • EN
  • DE

EMC 005050898 - EMC VMAX 16GB MSATA HDD

Part No EMC 005050898 - EMC VMAX 16GB MSATA HDD
Manufacturer EMC
Catalog Spare Parts
Description MSATA 16GB Assy
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400683-EMC 005050898 - EMC VMAX 16GB MSATA HDD
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005050898 - EMC VMAX 16GB MSATA HDD CAD Model

Description

The EMC 005050898 introduces a compact, 16GB mSATA Hard Disk Drive (HDD) tailored for use in EMC's VMAX storage arrays. This small form factor drive is designed to serve as a boot device or for smaller, yet critical, system operations requiring fast access to specific data. Although it offers less storage capacity compared to other drives in the VMAX lineup, its inclusion in a storage configuration can significantly enhance the system's overall efficiency and reliability by segregating boot operations from data storage tasks. The drive's mSATA interface ensures low-power consumption and minimized space usage, making it an optimal solution for systems where space and power efficiency are paramount. Ideal for supporting essential system functions without compromising valuable storage space for data, the EMC 005050898 HDD is a strategic component in comprehensive EMC VMAX storage solutions, emphasizing reliability and streamlined system initialization.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU CA05950-2250 - Front Panel Module Kit
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40124825 - Bezel CF2
Need more? Email Us
Fujitsu Electronics America, Inc.
Primergy 2.5in caddy for S6/S7/s8
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3325-R2 - DAT160 DDS-6 USB Streamer (Rev. 2) (Hewlett-Packard)
Need more? Email Us
Fujitsu Electronics America, Inc.
8GB 2PT FC82E MEZZ BX920 S2
Need more? Email Us
Fujitsu Electronics America, Inc.
DX S3/S4/S5 3.5inch caddy
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3750-R4 - RDX Drive RDX-514B (3.5-inch, USB 3.0)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FUJ:CA07781-D020 - DX60 S3 DIMM 2GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3857-L700 - RDX Cartridge QuikStor 2 TB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess