EN
  • EN
  • DE

EMC 005051557 - EMC 6TB 7.2k 3.5 SAS 12G UNITY

Part No EMC 005051557 - EMC 6TB 7.2k 3.5 SAS 12G UNITY
Manufacturer EMC
Catalog Hard Drives
Description EMC 6TB 7.2k 3.5 SAS 12G UNITY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399238-EMC 005051557 - EMC 6TB 7.2k 3.5 SAS 12G UNITY
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005051557 - EMC 6TB 7.2k 3.5 SAS 12G UNITY CAD Model

Description

The EMC 005051557 hard disk drive delivers an impressive 6TB of storage capacity, serving as an ideal solution for EMC Unity storage systems that require expansive storage capabilities. This drive operates at a 7,200 RPM speed, offering a solid foundation for storage operations that prioritize a high-capacity, cost-effective solution over the highest possible performance. It employs a 3.5-inch form factor and interfaces with the system via a 12Gbps SAS connection, ensuring reliable and fast data transfers. This HDD is perfect for organizations that need to store large volumes of data, such as digital archives, video surveillance data, and extensive data backup repositories, without a significant investment in high-speed SSDs. Its integration enhances the EMC Unity systems' capacity, enabling them to handle increasing data storage demands efficiently.

You May Also Be Interested in

IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess