EN
  • EN
  • DE

EMC 005053120 - 4TB 7.2K 3.5 12G SAS 4160 UNITY

Part No EMC 005053120 - 4TB 7.2K 3.5 12G SAS 4160 UNITY
Manufacturer EMC
Catalog Hard Drives
Description 4TB 7.2K 3.5 12G SAS 4160 UNITY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399721-EMC 005053120 - 4TB 7.2K 3.5 12G SAS 4160 UNITY
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005053120 - 4TB 7.2K 3.5 12G SAS 4160 UNITY CAD Model

Description

The EMC 005053120 is a robust 4TB hard drive designed to enhance the storage capabilities of EMC Unity systems. This 3.5-inch drive utilizes a 12Gbps Serial Attached SCSI (SAS) interface, ensuring fast and reliable data transfers that are essential for enterprise environments. Operating at a spindle speed of 7,200 RPM, it strikes an optimal balance between storage capacity, performance, and power efficiency. The drive's 4TB capacity provides considerable space for storing large amounts of data, including critical application data, digital archives, and backup repositories, making it an ideal solution for businesses looking to expand their data storage infrastructure. Designed specifically for compatibility with EMC's Unity series of storage arrays, this hard disk integrates seamlessly, offering enterprises an effective way to scale up their storage capacity without compromising system performance or reliability. The drive comes equipped with features aimed at maintaining data integrity and ensuring the drive's longevity, such as advanced error correction techniques and robust mechanical designs to withstand continuous operation in demanding data center environments. By deploying the EMC 005053120 within Unity systems, organizations can significantly enhance their data storage capabilities, benefiting from the drive's high capacity, reliability, and compatibility, all tailored to meet the specific requirements of EMC Unity storage solutions.

You May Also Be Interested in

IBM
12TB 7.2K 3.5 Inch NL HDD
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess