EN
  • EN
  • DE

EMC 005053509 - 6TB 7.2K 3.5 12G SAS 4160 UNITY

Part No EMC 005053509 - 6TB 7.2K 3.5 12G SAS 4160 UNITY
Manufacturer EMC
Catalog Cables
Description 6TB 7.2K 3.5 12G SAS 4160 UNITY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1398370-EMC 005053509 - 6TB 7.2K 3.5 12G SAS 4160 UNITY
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005053509 - 6TB 7.2K 3.5 12G SAS 4160 UNITY CAD Model

Description

The EMC 005053509 hard drive is a cutting-edge storage solution for EMC UNITY systems, offering 6TB of storage capacity and operating at 7.2K RPM for efficient data access. Designed for 3.5-inch drive bays and utilizing a 12G SAS interface, this hard drive enhances storage performance, reliability, and scalability in enterprise environments. Its integration into the EMC UNITY system enables advanced data services, such as inline deduplication and compression, delivering optimal storage efficiency. The drive's 12G SAS connectivity ensures high-speed data transfers, making it suitable for applications requiring quick access to large volumes of data. With its high capacity and robust performance, the EMC 005053509 hard drive is an excellent choice for businesses looking to expand their storage with a reliable, high-performance solution.

You May Also Be Interested in

NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
NetApp Cable Ethernet RJ45 CAT6 5m
Need more? Email Us
NetApp
Netapp 1M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 5M QSFP-QSFP Cable
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
Supermicro
12 NVMe Cable Kit for X12 Ultra SYS-120U-TNR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess