EN
  • EN
  • DE

EMC 038-003-666 - EMC Mini-SAS to Mini-SAS 5m Cable

Part No EMC 038-003-666 - EMC Mini-SAS to Mini-SAS 5m Cable
Manufacturer EMC
Catalog Cables
Description EMC Mini-SAS to Mini-SAS 5m Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1398365-EMC 038-003-666 - EMC Mini-SAS to Mini-SAS 5m Cable
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 038-003-666 - EMC Mini-SAS to Mini-SAS 5m Cable CAD Model

Description

The EMC 038-003-666 Mini-SAS to Mini-SAS 5m Cable is a high-quality, durable cable designed to facilitate high-speed data transfers between SAS-enabled devices within a storage area network or direct-attached storage setup. Featuring a length of 5 meters, this cable provides the flexibility and reach needed to connect devices in larger data center configurations. The use of high-grade materials and advanced manufacturing techniques ensures minimal signal loss and optimal performance, even in environments with high electromagnetic interference. Its compatibility with various EMC storage solutions makes it a versatile and indispensable tool for building or expanding data storage infrastructures. The cable supports multi-lane data transmission, allowing for high throughput and efficient data transfers, critical in applications that demand fast access to large volumes of data. For organizations looking to enhance their storage systems with reliable, high-quality connections, the EMC 038-003-666 Mini-SAS cable is an excellent choice.

You May Also Be Interested in

Supermicro
Supermicro CBL-0421L. Cable length: 0.54 m, Connector 1: SFF-8087, Connector 2: SFF-8087Supermicro CBL-0421L - Serial Attached SCSI (SAS) internal cable - 36 pin 4i Mini MultiLane - 36 pin 4i Mini MultiLane - 1.8 ft - for SC837 E26-RJBOD1
Need more? Email Us
NetApp
NetApp 5M QSFP-QSFP Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
NetApp Cable Ethernet RJ45 CAT6 5m
Need more? Email Us
NetApp
Netapp 1M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M QSFP to QSFP Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
Netapp 1M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 10M Cluster Fiber Cable
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess