EN
  • EN
  • DE

EMC 038-003-718 - EMC CABLE ETHERNET CABLE EXTENSION 12" BLUE

Part No EMC 038-003-718 - EMC CABLE ETHERNET CABLE EXTENSION 12" BLUE
Manufacturer EMC
Catalog Cables
Description EMC CABLE ETHERNET CABLE EXTENSION 12" BLUE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1398287-EMC 038-003-718 - EMC CABLE ETHERNET CABLE EXTENSION 12" BLUE
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 038-003-718 - EMC CABLE ETHERNET CABLE EXTENSION 12" BLUE CAD Model

Description

The EMC 038-003-718 is a 12-inch Ethernet cable extension, designed to provide flexible and reliable connectivity within network infrastructures, specifically tailored for EMC environments. This high-quality Ethernet cable is durable and provides efficient signal transmission, minimizing potential interference and ensuring stable network performance. The distinctive blue color of the cable makes it easily identifiable in crowded or complex setups, aiding in efficient network management and troubleshooting. Suitable for a variety of applications, including connecting to switches, routers, and other network devices, this cable extension facilitates improved organization and reach within data center racks and cabinets. Its compatibility with standard Ethernet protocols ensures that it can support high-speed data transfers and network communications essential for daily operations. The EMC 038-003-718 Ethernet cable extension is a testament to EMC's dedication to offering comprehensive networking solutions that enhance connectivity, performance, and operational efficiency in data centers and IT environments.

You May Also Be Interested in

Supermicro
12 NVMe Cable Kit for X12 Ultra SYS-120U-TNR
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0948
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
Supermicro
Supermicro CBL-0421L. Cable length: 0.54 m, Connector 1: SFF-8087, Connector 2: SFF-8087Supermicro CBL-0421L - Serial Attached SCSI (SAS) internal cable - 36 pin 4i Mini MultiLane - 36 pin 4i Mini MultiLane - 1.8 ft - for SC837 E26-RJBOD1
Need more? Email Us
NetApp
NetApp 5M QSFP-QSFP Cable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess