EN
  • EN
  • DE

EMC 042-008-262 - EMC RAILKIT VNXe31xx, VNXe 2U DAE

Part No EMC 042-008-262 - EMC RAILKIT VNXe31xx, VNXe 2U DAE
Manufacturer EMC
Catalog IT Racks
Description EMC RAILKIT VNXe31xx, VNXe 2U DAE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1400523-EMC 042-008-262 - EMC RAILKIT VNXe31xx, VNXe 2U DAE
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 042-008-262 - EMC RAILKIT VNXe31xx, VNXe 2U DAE CAD Model

Description

The EMC 042-008-262 serves as a dedicated rail kit designed for the effortless mounting of VNXe31xx series and VNXe 2U DAE storage devices into a standard 19-inch equipment rack. Constructed with precision by EMC, this rail kit emphasizes ease of installation, facilitating a secure, snug fit for either the VNXe3100 or VNXe3300 storage arrays, as well as the VNXe 2U Disk Array Enclosures (DAEs). The kit includes slide-out rails that allow for convenient access to the hardware, simplifying the process of maintenance or configuration adjustments. Engineered to support the weight and dimensions of the specified devices, the 042-008-262 Rail Kit is integral to maintaining the correct operating environment by ensuring proper ventilation and system stability. Inclusion of this rail kit in your storage deployment ensures a neat, organized setup adhering to EMC's specifications for safety and operational efficiency.

You May Also Be Interested in

Dell
RAILKIT R340 R350 XRS SLIDING A12
Need more? Email Us
Dell
RAILKIT ML3 TAPE LIBRARY
Need more? Email Us
HP
HP 11642 1075mm Shock Universal RackAre you looking for a data center rack enclosure offering all the latest innovations at a reasonable price?Developed for the modern data center on a budget, the HP 11000 G2 Series Rack provides the innovations you need while maintaining a focus on simplicity
Need more? Email Us
HP
HPE A A7506 Switch Chassis
Need more? Email Us
Dell
RAILKIT R520 R720 R720XD R730 R730XD R820
Need more? Email Us
HP
Hewlett Packard Enterprise HSR6804
Need more? Email Us
HP
Hewlett Packard Enterprise 42U 600mmx1200mm G2 Kitted Advanced Shock Rack with Side Panels and Baying
Need more? Email Us
Dell
RAILKIT R320 R420 R620 R630 SLIDING W6M3K
Need more? Email Us
Dell
RAILKIT R610 SLIDING READY 1U
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess