EN
  • EN
  • DE

EMC 071-000-204 - EMC 575W PSU for VNXe DAE

Part No EMC 071-000-204 - EMC 575W PSU for VNXe DAE
Manufacturer EMC
Catalog Power Supply Units
Description EMC 575W PSU for VNXe DAE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400462-EMC 071-000-204 - EMC 575W PSU for VNXe DAE
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 071-000-204 - EMC 575W PSU for VNXe DAE CAD Model

Description

The EMC 071-000-204 is a high-performance 575W power supply unit (PSU) designed specifically for use with EMC's VNXe Disk Array Enclosures (DAE). This PSU ensures reliable power delivery to support the demanding workloads and continuous operation of enterprise storage systems. It is engineered to meet EMC's rigorous standards for durability, efficiency, and electrical performance, providing peace of mind for businesses that require consistent uptime and data integrity. The 575W capacity is well-suited to the power requirements of VNXe storage arrays, offering a balance between energy consumption and operational needs. This PSU features built-in overvoltage, overcurrent, and short circuit protection to safeguard the storage array and its data against power anomalies. Its hot-swappable design allows for easy replacement and maintenance without shutting down the entire system, minimizing downtime. This feature is crucial for maintaining 24/7 operations in data centers and IT environments. The EMC 071-000-204 is an essential component for organizations looking to ensure the robustness and reliability of their EMC VNXe storage solutions.

You May Also Be Interested in

CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us
CISCO
Cisco PWR-4330-POE-AC. Purpose: Integrated services router (ISR), Compatible products: CISCO ISR 4330AC Power Supply with POE for Cisco ISR 4330
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
Cisco ASR 920 400W AC PSU
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
1520 Series Power Injector
Need more? Email Us
CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
Cisco UCSC-PSU2V2-1200W. Total power: 1200 W, AC input voltage: 100 - 264 V, AC input frequency: 47 - 63 Hz. Purpose: Server, 80 PLUS certification: 80 PLUS Platinum. Product colour: Grey
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess