EN
  • EN
  • DE

EMC 071-000-554 - EMC 400W PSU unit for VNX DAE 15

Part No EMC 071-000-554 - EMC 400W PSU unit for VNX DAE 15
Manufacturer EMC
Catalog Power Supply Units
Description EMC 400W PSU unit for VNX DAE 15
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400369-EMC 071-000-554 - EMC 400W PSU unit for VNX DAE 15
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 071-000-554 - EMC 400W PSU unit for VNX DAE 15 CAD Model

Description

The EMC 071-000-554 power supply unit is specifically crafted for the VNX series DAE 15 disk array enclosures, providing a stable and efficient 400 watts of power essential for the operation of these storage systems. This PSU guarantees that the data storage enclosure maintains optimal performance, a crucial aspect of any data-centric operation. Tailored for compatibility with the VNX DAE 15, it ensures a perfect fit and seamless integration, thereby enhancing the overall reliability and efficiency of the storage system. The use of high-quality components and advanced engineering in its design maximizes power efficiency and durability, contributing to a reduced total cost of ownership and a smaller environmental impact. Designed for easy installation and maintenance, the EMC 071-000-554 minimizes downtime, supporting continuous data availability. This power supply unit is an indispensable component for any business relying on EMC's VNX series DAE 15 for their data storage needs, offering assurance of uninterrupted power supply and thus, uninterrupted operations.

You May Also Be Interested in

CISCO
Cisco Catalyst 1300w Power Supply Unit
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
C819 20W AC power supply with WiFi
Need more? Email Us
CISCO
Cisco PWR-1400-AC
Need more? Email Us
CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
Cisco 7200AC Power Supply
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess