EN
  • EN
  • DE

EMC 071-000-750-01 - EMC PSU 1800WW PowerStore & UNITY XT 480/680

Part No EMC 071-000-750-01 - EMC PSU 1800WW PowerStore & UNITY XT 480/680
Manufacturer EMC
Catalog Power Supply Units
Description EMC PSU 1800WW PowerStore & UNITY XT 480/680
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400426-EMC 071-000-750-01 - EMC PSU 1800WW PowerStore & UNITY XT 480/680
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 071-000-750-01 - EMC PSU 1800WW PowerStore & UNITY XT 480/680 CAD Model

Description

The EMC 071-000-750-01 - EMC PSU 1800WW is an elite power supply unit designed to meet the extensive power requirements of EMC's PowerStore and UNITY XT 480/680 storage solutions. This 1800W power supply unit embodies the pinnacle of power efficiency, resilience, and reliability, traits that are indispensable for the sophisticated data architectures of modern enterprises. It ensures seamless and stable power delivery to the high-performance PowerStore and Unity XT storage systems, enabling them to deliver top-tier data processing and storage capabilities without interruption. Built with cutting-edge technology, it offers superior energy efficiency, reducing the overall environmental footprint and operational costs. This PSU is equipped with comprehensive protection features to guard against power irregularities and system risks, ensuring the safety and longevity of your storage investment. Its robust design and compatibility with EMC's leading storage platforms make it an essential component for any data-centric organization looking to bolster their IT infrastructure's power backbone.

You May Also Be Interested in

CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
Cisco N2200-PAC-400W-B
Need more? Email Us
CISCO
Cisco Catalyst 3K-X 350W AC Power Supply
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
1520 Series Power Injector
Need more? Email Us
CISCO
Cisco UCSC-PSU2V2-1200W. Total power: 1200 W, AC input voltage: 100 - 264 V, AC input frequency: 47 - 63 Hz. Purpose: Server, 80 PLUS certification: 80 PLUS Platinum. Product colour: Grey
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess