EN
  • EN
  • DE

EMC 078-000-049 - EMC SPS 2200W with new batteries

Part No EMC 078-000-049 - EMC SPS 2200W with new batteries
Manufacturer EMC
Catalog Ups
Description Battery for EMC SPS 2200W with new batteries
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1401137-EMC 078-000-049 - EMC SPS 2200W with new batteries
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 078-000-049 - EMC SPS 2200W with new batteries CAD Model

Description

The EMC 078-000-049 is a durable and reliable 2200W Standby Power System (SPS) tailored for critical IT and storage systems. This particular model is an indispensable utility for ensuring that your technological infrastructure remains operational during unplanned power outages. It comes fitted with brand new batteries, offering extended service life and reliability unmatched by older or existing systems. The substantial 2200W capacity provides a powerful backup to maintain operational integrity of high-end EMC storage systems and other critical applications, ensuring there is no interruption in service. The fresh batteries not only increase the reliability but also significantly improve the performance of the SPS, reducing the risk of data loss and downtime. This model is designed for seamless integration with EMC's ecosystem, promising ease of installation and minimal maintenance, thereby reducing the total cost of ownership. The EMC 078-000-049 SPS is the go-to choice for businesses that cannot afford any interruption in their power supply, providing a robust safety net for essential data and systems.

You May Also Be Interested in

HP
HP R/T3000 G4 High Voltage UPS
Need more? Email Us
IBM
Eaton UPS - 5PX 3000 VA (3U)
Need more? Email Us
Lenovo
UPSW/OBAT
Need more? Email Us
IBM
POWERWARE PW 9910I3KVA 230VXL3
Need more? Email Us
Lenovo
IBM UPS 7500XHV - Rack
Need more? Email Us
Lenovo
IBM 2200VA UPS 2U External Battery Module
Need more? Email Us
Lenovo
1500VA/900W
Need more? Email Us
Lenovo
IBM UPS5000 HV
Need more? Email Us
EMC
EMC SPS 1000W with new batteries
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess