EN
  • EN
  • DE

EMC 100-564-627 - EMC FRONTBEZEL 2U POWERMAX

Part No EMC 100-564-627 - EMC FRONTBEZEL 2U POWERMAX
Manufacturer EMC
Catalog Spare Parts
Description EMC FRONTBEZEL 2U POWERMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400646-EMC 100-564-627 - EMC FRONTBEZEL 2U POWERMAX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-564-627 - EMC FRONTBEZEL 2U POWERMAX CAD Model

Description

The EMC 100-564-627 is a specifically designed FRONTBEZEL for the 2U PowerMax storage systems, embodying the essence of protection and aesthetic finish for EMC's flagship storage solution. The PowerMax series is renowned for its groundbreaking performance, massive scalability, and comprehensive data services, tailored for mission-critical applications that demand uncompromising availability and security. The FRONTBEZEL not only adds to the visual appeal of the storage array but also serves crucial functional purposes, including protecting the system’s internal components from physical damage, dust, and unauthorized access, while facilitating proper airflow to keep the system cool during operations. This 2U front bezel integrates seamlessly with the PowerMax models, ensuring a perfect fit and maintaining the sleek, professional appearance of the storage system. It is an essential component for data centers looking to uphold the integrity and aesthetic standards of their storage infrastructure.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Fujitsu Disk Bracket
Need more? Email Us
Fujitsu Electronics America, Inc.
LCD module kit for BX900
Need more? Email Us
Fujitsu Electronics America, Inc.
SAS Expander Board 24x 2.5-inch HDDs (Rev. E)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40124842 - Bezel CF5
Need more? Email Us
Fujitsu Electronics America, Inc.
Primergy 2.5in caddy for S6/S7/s8
Need more? Email Us
Fujitsu Electronics America, Inc.
8GB 2PT FC82E MEZZ BX920 S2
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU NECAD-7760H-BL - Multi Format Slimline DVD Writer Sony Optiarc AD-7760H-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K644-Z598 - Front Panel Module for 2.5-inch versions
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGHA2N-BL - SATA CD-/DVD-ROM Drive Hitachi LG GHA2N
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess