EN
  • EN
  • DE

EMC 105-000-165 - EMC/Brocade PSU for DS-5100 DS-6505

Part No EMC 105-000-165 - EMC/Brocade PSU for DS-5100 DS-6505
Manufacturer EMC
Catalog Power Supply Units
Description EMC/Brocade PSU for DS-5100 DS-6505
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400351-EMC 105-000-165 - EMC/Brocade PSU for DS-5100 DS-6505
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 105-000-165 - EMC/Brocade PSU for DS-5100 DS-6505 CAD Model

Description

The EMC 105-000-165 power supply unit (PSU) is a high-performance, reliable power source specifically designed for EMC/Brocade DS-5100 and DS-6505 storage systems. These systems are known for their robust storage capabilities, and the inclusion of a reliable PSU is critical for maintaining their efficiency and uptime. The 105-000-165 PSU is engineered to meet the exact power requirements of these systems, providing a stable and continuous power supply that ensures the smooth and uninterrupted functioning of your data storage infrastructure. Its compatibility with both the DS-5100 and DS-6505 models makes it a versatile component for organizations utilizing EMC's storage solutions. The power unit's design incorporates features that enhance its longevity and reliability, including overcurrent protection, overvoltage protection, and thermal protection. This ensures your storage systems are safeguarded against potential power-related issues, reducing the risk of data loss and system downtime. The EMC 105-000-165 PSU is an essential component for businesses looking to maintain optimal performance and reliability of their EMC/Brocade DS-5100 and DS-6505 storage systems.

You May Also Be Interested in

CISCO
Cisco Catalyst 1300w Power Supply Unit
Need more? Email Us
CISCO
Cisco PWR-C1-440WDC
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
1520 Series Power Injector
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
Cisco Catalyst 3K-X 350W AC Power Supply
Need more? Email Us
CISCO
Cisco ASR 920 400W AC PSU
Need more? Email Us
CISCO
Cisco N2200-PAC-400W-B
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess