EN
  • EN
  • DE

SUPERMICRO PWS-1K62P-1R - 1620 1U Redundant PSU

Part No SUPERMICRO PWS-1K62P-1R - 1620 1U Redundant PSU
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-1K62P-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435733-SUPERMICRO PWS-1K62P-1R - 1620 1U Redundant PSU
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-1K62P-1R - 1620 1U Redundant PSU CAD Model

Description

The SUPERMICRO PWS-1K62P-1R is a cutting-edge Power Supply Unit designed to deliver robust and reliable power solutions for the most demanding data center and enterprise IT environments. With a formidable 1620W output, this PSU is built to support high-end server configurations requiring a stable and uninterrupted power supply. Its 1U form factor is meticulously engineered for redundancy, ensuring continuous operation without the fear of system downtime. The PWS-1K62P-1R is equipped with Supermicro's intelligent power management technology, which optimizes efficiency and power distribution based on computational demands, thereby reducing operational costs and enhancing the longevity of the PSU and connected components. With an 80 PLUS Platinum certification, it achieves exceptional energy efficiency, reducing heat output and contributing to lower cooling requirements. Additionally, its hot-swappable design allows for quick and safe replacements without the need to power down the system, significantly enhancing serviceability and minimizing disruptions. Comprehensive protection mechanisms, including Over-Current, Over-Power, Over-Voltage, and Short-Circuit protections, safeguard against a variety of electrical issues, ensuring the stability and reliability of mission-critical systems. The SUPERMICRO PWS-1K62P-1R is not just a PSU but a cornerstone for high-availability computing, offering unparalleled efficiency, reliability, and ease of maintenance.

You May Also Be Interested in

CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us
CISCO
C819 20W AC power supply with WiFi
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us
CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us
CISCO
Cisco N2200-PAC-400W-B
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
Cisco PWR-1400-AC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess