EN
  • EN
  • DE

EMC 110-113-106B-01 - DATA MOVER SP Controller. 2.13GHz 6 GB Mem

Part No EMC 110-113-106B-01 - DATA MOVER SP Controller. 2.13GHz 6 GB Mem
Manufacturer EMC
Catalog Spare Parts
Description DATA MOVER SP Controller. 2.13GHz 6 GB Mem
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400841-EMC 110-113-106B-01 - DATA MOVER SP Controller. 2.13GHz 6 GB Mem
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 110-113-106B-01 - DATA MOVER SP Controller. 2.13GHz 6 GB Mem CAD Model

Description

The EMC 110-113-106B-01 Data Mover SP Controller is an essential component of EMC's storage solutions, designed to facilitate efficient data transfer and management within a storage network. Equipped with a 2.13GHz processor and 6GB of memory, this controller provides the computational power and memory resources needed to efficiently route and manage data across the network. The Data Mover's capabilities enhance the performance of storage systems by ensuring that data is efficiently distributed and accessed across the network, minimizing bottlenecks and improving overall system throughput. Its integration into EMC storage solutions supports a wide range of storage protocols and networking standards, providing flexibility and scalability to meet the evolving demands of data centers. The EMC 110-113-106B-01 Data Mover SP Controller is a pivotal component for enterprises seeking to optimize their storage network's performance, reliability, and efficiency.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU HITGH60N-BL - Multi Format SATA DVD Writer Hitachi LG GH60N-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
LCD module kit for BX900
Need more? Email Us
Fujitsu Electronics America, Inc.
8GB 2PT FC82E MEZZ BX920 S2
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40124825 - Bezel CF2
Need more? Email Us
Fujitsu Electronics America, Inc.
12 x 2.5-inch HDD SAS Backplane
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FTSA3C40136288 - Front VGA / LAN Module
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3750-R4 - RDX Drive RDX-514B (3.5-inch, USB 3.0)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGHA2N-BL - SATA CD-/DVD-ROM Drive Hitachi LG GHA2N
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU CA05950-2250 - Front Panel Module Kit
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess