EN
  • EN
  • DE

EMC 110-113-436B-01 - VPLEX2 2.4 GHz WESTMERE CPU 36GB

Part No EMC 110-113-436B-01 - VPLEX2 2.4 GHz WESTMERE CPU 36GB
Manufacturer EMC
Catalog Spare Parts
Description VPLEX2 2.4 GHz WESTMERE CPU 36GB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400837-EMC 110-113-436B-01 - VPLEX2 2.4 GHz WESTMERE CPU 36GB
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 110-113-436B-01 - VPLEX2 2.4 GHz WESTMERE CPU 36GB CAD Model

Description

The EMC 110-113-436B-01 is a critical component of the EMC VPLEX2 series, featuring a 2.4 GHz Westmere CPU and 36GB of memory. This advanced processor is engineered to support the demanding requirements of EMC's VPLEX2 virtual storage solutions, enabling high-speed data processing and efficient management of virtual storage environments. The 2.4 GHz Westmere CPU, based on Intel's Westmere microarchitecture, delivers exceptional computational power and energy efficiency, making it ideal for handling complex storage operations. The inclusion of 36GB of memory significantly enhances the system's ability to manage large data sets and concurrent processing tasks, ensuring swift access to stored information and smooth operation of data-intensive applications. Designed to facilitate real-time data access and mobility across diverse storage environments, the EMC VPLEX2 with the 110-113-436B-01 processor offers unparalleled performance, reliability, and scalability for modern data centers.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU SMXSU-208GB-BL - Ultra Slimline DVD-Writer
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K644-Z598 - Front Panel Module for 2.5-inch versions
Need more? Email Us
Fujitsu Electronics America, Inc.
Primergy 2.5in caddy for S6/S7/s8
Need more? Email Us
Fujitsu Electronics America, Inc.
LCD module kit for BX900
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU NECAD-7760H-BL - Multi Format Slimline DVD Writer Sony Optiarc AD-7760H-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU CA05950-2250 - Front Panel Module Kit
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FUJ:CA07781-D020 - DX60 S3 DIMM 2GB
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Disk Bracket
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGHA2N-BL - SATA CD-/DVD-ROM Drive Hitachi LG GHA2N
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess