EN
  • EN
  • DE

EMC 110-188-317C-01 - EMC VMAX 100K storage processor NO memory

Part No EMC 110-188-317C-01 - EMC VMAX 100K storage processor NO memory
Manufacturer EMC
Catalog Controllers
Description EMC VMAX 100K storage processor NO memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1398425-EMC 110-188-317C-01 - EMC VMAX 100K storage processor NO memory
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 110-188-317C-01 - EMC VMAX 100K storage processor NO memory CAD Model

Description

This product listing pertains to the EMC 110-188-317C-01, specifically a storage processor for the EMC VMAX 100K series, notable for being offered without memory. The VMAX 100K is part of EMC's esteemed VMAX family, known for delivering unparalleled data services and storage capabilities in enterprise environments. The storage processor itself is a central component of the VMAX 100K's architecture, designed to handle complex data processing tasks and ensuring efficient operation of the storage array. Without onboard memory, this particular model offers flexibility in configuration, allowing businesses to customize memory allocation based on their specific needs and workloads. This can be particularly beneficial for organizations looking to optimize their systems for either high-speed transactions or large-scale data processing. The VMAX 100K storage processor is engineered for scalability and performance, capable of managing multiple petabytes of storage across varied storage tiers. It supports EMC's proprietary technologies such as Virtual Provisioning for efficient storage allocation, and FAST (Fully Automated Storage Tiering), which dynamically optimizes data placement for performance and cost-effectiveness. Designed for the rigor of 24/7 enterprise environments, this storage processor assures reliability and robustness, promising a significant uptick in storage system performance and flexibility. It is a key component for enterprises looking to leverage the full potential of their EMC VMAX 100K storage array, providing a solid foundation for building high-performance, resilient storage solutions.

You May Also Be Interested in

Dell
CONTROLLER 25GB iSCSI TYPE B ME5024
Need more? Email Us
Dell
CONTROLLER EQL TYPE 14 PS6110
Need more? Email Us
Dell
H200E 6Gb/s SAS
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
CONTROLLER EQL TYPE 15 PS6210
Need more? Email Us
Dell
H700 6Gb/s SAS 1GB
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess