EN
  • EN
  • DE

EMC 110-201-022B-02 - VNX5600 SP 2.4GHz 4C 24GB

Part No EMC 110-201-022B-02 - VNX5600 SP 2.4GHz 4C 24GB
Manufacturer EMC
Catalog Spare Parts
Description VNX5600 SP 2.4GHz 4C 24GB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400678-EMC 110-201-022B-02 - VNX5600 SP 2.4GHz 4C 24GB
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 110-201-022B-02 - VNX5600 SP 2.4GHz 4C 24GB CAD Model

Description

The EMC 110-201-022B-02 is a service processor (SP) designed for the VNX5600 series, part of the highly acclaimed EMC VNX family of unified storage systems. This specific model comes equipped with a 2.4GHz quad-core processor and boasts 24GB of RAM, providing the computational power and memory needed to manage the sophisticated data services offered by the VNX5600. These services include file (NAS) and block (SAN) storage capabilities, data deduplication, and compression, along with local and remote data protection features. The SP is a crucial element of the VNX5600, enabling it to deliver high performance, scalability, and reliability. It ensures that the storage system can efficiently handle mixed workloads and provide fast, consistent access to stored data. This makes the VNX5600 an ideal solution for midsize to large enterprises looking to consolidate their storage infrastructure and manage an ever-growing volume of data. Upgrading or maintaining the service processor in a VNX5600 array is essential for achieving optimal system performance and ensuring the efficient operation of critical business applications.

You May Also Be Interested in

HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
HP Secondary CPU/Memory Upgrade Kit for DL585 G7
Need more? Email Us
HP
HP DL380 G6 3 Slot PCI-E Riser KitHP ProLiant Server Family Riser Cards
Need more? Email Us
HP
HP 785GB ioDrive Accelerator Card
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP Server Backplane Power Cable
Need more? Email Us
HP
HP Ear Kit for MSA 2050
Need more? Email Us
HP
HP VRM Module for DL585 G5/G6
Need more? Email Us
HP
NetApp LFF HDD Blank
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess