EN
  • EN
  • DE

EMC 303-193-100A - EMC DD 2PORT 8GB FC I/O Module

Part No EMC 303-193-100A - EMC DD 2PORT 8GB FC I/O Module
Manufacturer EMC
Catalog Io Expansions
Description EMC DD 2PORT 8GB FC I/O Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Io Expansions
Win Source Part Number 1400268-EMC 303-193-100A - EMC DD 2PORT 8GB FC I/O Module
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 303-193-100A - EMC DD 2PORT 8GB FC I/O Module CAD Model

Description

The EMC 303-193-100A DD 2PORT 8GB FC I/O Module is designed to enhance the connectivity and performance of EMC's data domain storage systems. Equipped with two 8Gb Fibre Channel (FC) ports, it provides a high-bandwidth interface for fast and efficient data transfer between the storage system and Fibre Channel networks. This module is ideal for environments where high-speed data access and transfer are critical to operations, such as backup and disaster recovery solutions. The inclusion of dual ports supports redundancy and ensures continuous data availability by providing an alternative path in case of port failure. The EMC 303-193-100A module embodies EMC's commitment to delivering scalable and resilient storage solutions that meet the evolving needs of businesses, ensuring data integrity and accessibility.

You May Also Be Interested in

NetApp
NETAPP 4GB PCI-E Single Port FC HBA
Need more? Email Us
NetApp
NetApp 4-Port TOE GIGABIT Ethernet
Need more? Email Us
Lenovo
Emulex 10GbE Integrated Virtual Fabric Adapter
Need more? Email Us
NetApp
NetApp NVRAM6 2GB PCI-E Controller
Need more? Email Us
Lenovo
ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit
Need more? Email Us
NetApp
NetApp 512gb Flash Cache Card
Need more? Email Us
NetApp
NetApp Dual Port 8Gbps FC Mezzanine Card
Need more? Email Us
Lenovo
IBM 81Y4518
Need more? Email Us
NetApp
NetApp FlashCache 512GB PCI-E Card for FAS60X0
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess