EN
  • EN
  • DE

EMC 303-404-003A-00 - EMC PCB TLA Windstorm Mesh 800G

Part No EMC 303-404-003A-00 - EMC PCB TLA Windstorm Mesh 800G
Manufacturer EMC
Catalog Spare Parts
Description EMC PCB TLA Windstorm Mesh 800G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400774-EMC 303-404-003A-00 - EMC PCB TLA Windstorm Mesh 800G
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 303-404-003A-00 - EMC PCB TLA Windstorm Mesh 800G CAD Model

Description

The EMC 303-404-003A-00, known as the EMC PCB TLA Windstorm Mesh 800G, represents the pinnacle of Printed Circuit Board design and technology for high-speed data network infrastructure. Engineered to support unprecedented data throughput rates of up to 800Gbps, this PCB is tailored for integration into EMC’s flagship storage and networking products, where performance and reliability are paramount. The ‘Windstorm Mesh’ designation indicates a sophisticated design capable of handling extreme data workloads with minimal latency and maximum efficiency, making it ideal for applications such as video streaming, large-scale cloud computing, and high-performance computing (HPC). The use of cutting-edge materials and manufacturing techniques ensures this PCB’s durability and performance under intense operational conditions. By incorporating the Windstorm Mesh 800G into its products, EMC demonstrates its commitment to leading the industry in data transfer technology, offering solutions that meet the evolving demands of modern data centers and storage networks.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU S26461-F3857-L500 - RDX Cartridge QuikStor 500/ 1000 GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3857-R5 - Removable Disk USB Drive Tandberg RDX-35B 160 GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU NECAD-7760H-BL - Multi Format Slimline DVD Writer Sony Optiarc AD-7760H-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
SAS Expander Board 24x 2.5-inch HDDs (Rev. E)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SMXSU-208GB-BL - Ultra Slimline DVD-Writer
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K835-B13-R - Tilting Protection
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FTSA3C40136288 - Front VGA / LAN Module
Need more? Email Us
Fujitsu Electronics America, Inc.
DX S3/S4/S5 3.5inch caddy
Need more? Email Us
Fujitsu Electronics America, Inc.
8GB 2PT FC82E MEZZ BX920 S2
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess